NTE Electronics, Inc. Discrete Semiconductor Products - Thyristors - DIACs, SIDACs NTE6412

Description
D-DIAC 63V+-7V 2A
Description
D-DIAC 63V+-7V 2A

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
NTE6412
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs NTE6412
D-DIAC 63V+-7V 2A

D-DIAC 63V+-7V 2A

Supplier's Site
Breakover Voltage Min Nte Electronics - 41X8248 - Newark, An Avnet Company
Chicago, IL, United States
Breakover Voltage Min Nte Electronics
41X8248
Breakover Voltage Min Nte Electronics 41X8248
Breakover Voltage Min:56V; Breakover Voltage Max:70V; Breakover Current Max:25µA; Diac / Sidac Case Style:DO-35; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Breakover Voltage Min:56V; Breakover Voltage Max:70V; Breakover Current Max:25µA; Diac / Sidac Case Style:DO-35; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number NTE6412 41X8248
Product Name Discrete Semiconductor Products - Thyristors - DIACs, SIDACs Breakover Voltage Min Nte Electronics
Thyristor Type Diac Diac
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR68-002 - 926844-MCR68-002 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
M50 Series High Surge Current Rectifiers - M5010022FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2144269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Diode, scr
Package Type Semipack1
Pin Count 5
View Details
Thyristor Discs - T2563NH80TOH - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type BG-T17240L-1
Standards and Certifications RoHS
VDRM 8000 volts
View Details
2 suppliers