Bourns, Inc. IGBTs BIDW20N60T

Description
IGBT Discrete 600V, 20A in TO-247
Request a Quote Datasheet
Description
IGBT Discrete 600V, 20A in TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 2533505P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT Discrete 600V, 20A in TO-247

IGBT Discrete 600V, 20A in TO-247

Supplier's Site
IGBTs - 2533505 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2533505
IGBTs 2533505
IGBT Discrete 600V, 20A in TO-247

IGBT Discrete 600V, 20A in TO-247

Supplier's Site
IGBTs - 2533504 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2533504
IGBTs 2533504
IGBT Discrete 600V, 20A in TO-247

IGBT Discrete 600V, 20A in TO-247

Supplier's Site
Single IGBTs - 118-BIDW20N60T-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
118-BIDW20N60T-ND
Single IGBTs 118-BIDW20N60T-ND
IGBT TRENCH FS 600V 40A TO-247

IGBT TRENCH FS 600V 40A TO-247

Buy Now Datasheet
Transistor, Igbt, 600V/40A/192W/to-247 Rohs Compliant Bourns - 51AK0364 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 600V/40A/192W/to-247 Rohs Compliant Bourns
51AK0364
Transistor, Igbt, 600V/40A/192W/to-247 Rohs Compliant Bourns 51AK0364
TRANSISTOR, IGBT, 600V/40A/192W/TO-247 ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 600V/40A/192W/TO-247 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - BIDW20N60T - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
BIDW20N60T
Discrete Semiconductor Products - Transistors - IGBTs BIDW20N60T
IGBT 600V 20A TRENCH TO-247N

IGBT 600V 20A TRENCH TO-247N

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 2533505P 118-BIDW20N60T-ND 51AK0364 BIDW20N60T
Product Name IGBTs Single IGBTs Transistor, Igbt, 600V/40A/192W/to-247 Rohs Compliant Bourns Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-247; TO-247 TO-247; TO-247-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data