Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INSULATED GATE BIPOLAR TRANSISTORS (IGBT)
IXYS CORPORATION
FII24N170AH1 -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - IGBTS
IXYS Corporation
Discrete Semiconductor Products - Transistors - IGBTs
FII24N170AH1
Description
IGBT H BRIDGE 1700V 18A I4PAK5
Description
IGBT H BRIDGE 1700V 18A I4PAK5
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
FII24N170AH1
Discrete Semiconductor Products - Transistors - IGBTs
FII24N170AH1
IGBT H BRIDGE 1700V 18A I4PAK5
IGBT H BRIDGE 1700V 18A I4PAK5
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Insulated Gate Bipolar Transistors (IGBT)
Product Number
FII24N170AH1
Product Name
Discrete Semiconductor Products - Transistors - IGBTs
Packing Method
Tube; Tube
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
IGBT Modules
6MS24017E33W32859NOSA1
Specs
Package Type
Module
View Details
3
suppliers
Rochester Electronics
IGBTs - Single - AUIRGP66524D0
AUIRGP66524D0
Specs
T
J
-55 to 175 C (-67 to 347 F)
Package Type
TO-247; SOT3; TO-247AC
Features
IGBT - 600 V 60 A 214 W Through Hole TO-247AC
View Details
Fuji Electric Corp. of America
IGBT Module
7MBR25VP120-50
View Details
RS Components, Ltd.
IGBTs
2074972
Specs
Polarity
N-Channel
I
C(max)
600 amps
Package Type
Module
View Details