IGBT 600V 6A 40W Surface Mount TO-252AA
IGBT 600V 6A TO252-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FGD3N60LSDTM-T-ND | FGD3N60LSDTM-T |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) |