IGBT NPT 1200V 50A 200W Through Hole ISOPLUS i4-PAC™
IGBT 1200V 50A 200W I4PAC5
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FIO50-12BD-ND | FIO50-12BD |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) |