Acme Chip Technology Co., Limited Datasheets for Insulated Gate Bipolar Transistors (IGBT)
Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching).
Insulated Gate Bipolar Transistors (IGBT): Learn more
| Product Name | Notes |
|---|---|
| ECONO - 4 PACK IGBT | |
| IGBT MOD 1200V 134A 463W SOT227 | |
| IGBT MOD 1200V 180A INT-A-PAK | |
| IGBT MOD 1200V 258A 893W SOT227 | |
| IGBT MOD 1200V 600A INT-A-PAK | |
| IGBT MOD 600V 123A 454W SOT227 | |
| IGBT MOD 600V 380A 893W SOT227 | |
| IGBT MOD 600V 580A INT-A-PAK | |
| IGBT MOD 600V 758A INT-A-PAK | |
| IGBT MOD | |
| IGBT TRENCH FD ST 650V 91A TO247 | |
| MODULES IGBT - DIAP IGBT | |
| MODULES IGBT - IAP IGBT | |
| MODULES IGBT - SOT-227 IGBT | |
| MOSFET MODULE SIP SWITCH | |
| SOT-227 - HIGH SIDE CHOPPER IGBT | |
| SOT-227 - LOW SIDE CHOPPER IGBT | |
| SOT-227 - SINGLE SWITCH IGBT + A | |
| SOT-227 - SINGLE SWITCH IGBT | |
| WG50N65DHJ/SOT1293/S TANDARD MARK |
| << Prev |