onsemi 1200V 40A IGBT Transistor FGH4L40T120LQD

Description
1200V 40A FSIII IGBT LOW VCESAT Product overview: FGH4L40T120LQD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH4L40T120LQD can be used for catalog matching and distributor lookup.
Request a Quote
Description
1200V 40A FSIII IGBT LOW VCESAT Product overview: FGH4L40T120LQD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH4L40T120LQD can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics IGBT is a 1200 V, 40 A Insulated Gate Bipolar Transistor designed for high-performance switching applications. It features an Ultra Field Stop Trench construction that enhances efficiency by providing low on-state voltage and minimal switching losses. The device is optimized for applications such as solar inverters, uninterruptible power supplies (UPS), and industrial switching. Key specifications include a maximum junction temperature of 175°C, a collector-emitter saturation voltage (VCE(Sat)) of 1.55 V at 40 A, and a maximum power dissipation of 306 W at 25°C. The IGBT also incorporates a fast and soft co-packaged free-wheeling diode, which contributes to its suitability for motor driver applications. The device has a thermal resistance of 0.49 °C/W from junction to case and operates effectively within a temperature range of -55°C to +175°C. Engineers may find this IGBT advantageous for projects requiring robust performance in demanding environments, particularly where efficiency and thermal management are critical.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics IGBT is a 1200 V, 40 A Insulated Gate Bipolar Transistor designed for high-performance switching applications. It features an Ultra Field Stop Trench construction that enhances efficiency by providing low on-state voltage and minimal switching losses. The device is optimized for applications such as solar inverters, uninterruptible power supplies (UPS), and industrial switching. Key specifications include a maximum junction temperature of 175°C, a collector-emitter saturation voltage (VCE(Sat)) of 1.55 V at 40 A, and a maximum power dissipation of 306 W at 25°C. The IGBT also incorporates a fast and soft co-packaged free-wheeling diode, which contributes to its suitability for motor driver applications. The device has a thermal resistance of 0.49 °C/W from junction to case and operates effectively within a temperature range of -55°C to +175°C. Engineers may find this IGBT advantageous for projects requiring robust performance in demanding environments, particularly where efficiency and thermal management are critical.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 40A IGBT Transistor
279-FGH4L40T120LQD
1200V 40A IGBT Transistor 279-FGH4L40T120LQD
1200V 40A FSIII IGBT LOW VCESAT Product overview: FGH4L40T120LQD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH4L40T120LQD can be used for catalog matching and distributor lookup.

1200V 40A FSIII IGBT LOW VCESAT Product overview: FGH4L40T120LQD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH4L40T120LQD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 488-FGH4L40T120LQD-ND - DigiKey
Thief River Falls, MN, United States
IGBT

IGBT

Buy Now Datasheet
Discrete Semiconductor Products Transistors IGBTs Single IGBTs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors IGBTs Single IGBTs
Discrete Semiconductor Products Transistors IGBTs Single IGBTs
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Transistors IGBTs Single IGBTs Package: Tube Product Status: Active IGBT Type: Trench Field Stop Power - Max: 306 W Switching Energy: 1.04mJ (on), 1.35mJ (off) Input Type: Standard Gate Charge: 227 nC

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors IGBTs Single IGBTs
Package: Tube
Product Status: Active
IGBT Type: Trench Field Stop
Power - Max: 306 W
Switching Energy: 1.04mJ (on), 1.35mJ (off)
Input Type: Standard
Gate Charge: 227 nC

Buy Now Datasheet
Transistor, Igbt, 1.2Kv, 80A, To-247 Rohs Compliant Onsemi - 28AK9650 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 1.2Kv, 80A, To-247 Rohs Compliant Onsemi
28AK9650
Transistor, Igbt, 1.2Kv, 80A, To-247 Rohs Compliant Onsemi 28AK9650
TRANSISTOR, IGBT, 1.2KV, 80A, TO-247 ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 1.2KV, 80A, TO-247 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - FGH4L40T120LQD - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH4L40T120LQD
Discrete Semiconductor Products - Transistors - IGBTs FGH4L40T120LQD
1200V 40A FSIII IGBT LOW VCESAT

1200V 40A FSIII IGBT LOW VCESAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGH4L40T120LQD 488-FGH4L40T120LQD-ND 28AK9650 FGH4L40T120LQD
Product Name 1200V 40A IGBT Transistor Single IGBTs Discrete Semiconductor Products Transistors IGBTs Single IGBTs Transistor, Igbt, 1.2Kv, 80A, To-247 Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - IGBTs
PD 306 milliwatts
Unlock Full Specs
to access all available technical data