IGBT 430V 10A 130W Surface Mount TO-252AA
IGBT, 430V, 10A, 1.95V, 200MJ, D
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 488-ISL9V2040D3STVTR-ND | ISL9V2040D3STV |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -40 to 175 C (-40 to 347 F) |