Advantech 7-port industrial USB 3.2 SuperSpeed 5Gbps Isolated hub. ESD protection up to 15kV (level 4). ULI-417HC-A

Description
7-port industrial USB 3.2 SuperSpeed 5Gbps Isolated hub. ESD protection up to 15kV (level 4). 7-port USB 3.2 Gen1 speeds up to 5 Gbps 2.5kv isolated protection for power port and upstream signal port 15 kV ESD level 4 protection and 1kV surge protection Load current by external power or USB bus power. Each downstream port supports up to 1.2A, with a maximum of 3.6A shared by all ports by external power adapter. 500 mA Max. shared by all ports by USB bus power 10-30VDC Power inputs with polarity reverse protection With either the DC power jack or 2-pin terminal block power connector Screw lock designed for USB3 Vision
Request a Quote Datasheet
Description
7-port industrial USB 3.2 SuperSpeed 5Gbps Isolated hub. ESD protection up to 15kV (level 4). 7-port USB 3.2 Gen1 speeds up to 5 Gbps 2.5kv isolated protection for power port and upstream signal port 15 kV ESD level 4 protection and 1kV surge protection Load current by external power or USB bus power. Each downstream port supports up to 1.2A, with a maximum of 3.6A shared by all ports by external power adapter. 500 mA Max. shared by all ports by USB bus power 10-30VDC Power inputs with polarity reverse protection With either the DC power jack or 2-pin terminal block power connector Screw lock designed for USB3 Vision
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-port industrial USB 3.2 SuperSpeed 5Gbps Isolated hub. ESD protection up to 15kV (level 4). - ULI-417HC-A - Advantech
Cincinnati, OH, United States
7-port industrial USB 3.2 SuperSpeed 5Gbps Isolated hub. ESD protection up to 15kV (level 4).
ULI-417HC-A
7-port industrial USB 3.2 SuperSpeed 5Gbps Isolated hub. ESD protection up to 15kV (level 4). ULI-417HC-A
7-port industrial USB 3.2 SuperSpeed 5Gbps Isolated hub. ESD protection up to 15kV (level 4). 7-port USB 3.2 Gen1 speeds up to 5 Gbps 2.5kv isolated protection for power port and upstream signal port 15 kV ESD level 4 protection and 1kV surge protection Load current by external power or USB bus power. Each downstream port supports up to 1.2A, with a maximum of 3.6A shared by all ports by external power adapter. 500 mA Max. shared by all ports by USB bus power 10-30VDC Power inputs with polarity reverse protection With either the DC power jack or 2-pin terminal block power connector Screw lock designed for USB3 Vision

7-port industrial USB 3.2 SuperSpeed 5Gbps Isolated hub. ESD protection up to 15kV (level 4).

  • 7-port USB 3.2 Gen1 speeds up to 5 Gbps
  • 2.5kv isolated protection for power port and upstream signal port
  • 15 kV ESD level 4 protection and 1kV surge protection
  • Load current by external power or USB bus power.
  • Each downstream port supports up to 1.2A, with a maximum of 3.6A shared by all ports by external power adapter.
  • 500 mA Max. shared by all ports by USB bus power
  • 10-30VDC Power inputs with polarity reverse protection
  • With either the DC power jack or 2-pin terminal block power connector
  • Screw lock designed for USB3 Vision
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Digital Parallel and Serial Converters
Product Number ULI-417HC-A
Product Name 7-port industrial USB 3.2 SuperSpeed 5Gbps Isolated hub. ESD protection up to 15kV (level 4).
Unlock Full Specs
to access all available technical data

Similar Products