Nexperia B.V. 8-bit shift register with input flip-flops 74HCT597PWJ

Description
The 74HC597; 74HCT597 is an 8-bit shift register with input flip-flops. It consists of an 8-bit storage register feeding a parallel-in, serial-out 8-bit shift register. Both the storage register and the shift register have positive edge-triggered clocks. The shift register also has direct load (from storage) and clear inputs. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC597: CMOS level For 74HCT597: TTL level 8-bit parallel storage register inputs Shift register has direct overriding load and clear Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74HC597; 74HCT597 is an 8-bit shift register with input flip-flops. It consists of an 8-bit storage register feeding a parallel-in, serial-out 8-bit shift register. Both the storage register and the shift register have positive edge-triggered clocks. The shift register also has direct load (from storage) and clear inputs. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC597: CMOS level For 74HCT597: TTL level 8-bit parallel storage register inputs Shift register has direct overriding load and clear Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT597PW is an 8-bit shift register with input flip-flops in a TSSOP16 package with a body width of 4.4 mm. It operates over a supply voltage range of 2.0 V to 6.0 V with TTL-level inputs, features direct load and clear for the shift register, and complies with JEDEC standards JESD8C and JESD7A. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B, with ESD protection of at least 2000 V HBM and 1000 V CDM. The device is specified for operation from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74HCT597PW is an 8-bit shift register with input flip-flops in a TSSOP16 package with a body width of 4.4 mm. It operates over a supply voltage range of 2.0 V to 6.0 V with TTL-level inputs, features direct load and clear for the shift register, and complies with JEDEC standards JESD8C and JESD7A. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B, with ESD protection of at least 2000 V HBM and 1000 V CDM. The device is specified for operation from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
8-bit shift register with input flip-flops - 74HCT597PWJ - Nexperia B.V.
Nijmegen, Netherlands
8-bit shift register with input flip-flops
74HCT597PWJ
8-bit shift register with input flip-flops 74HCT597PWJ
The 74HC597; 74HCT597 is an 8-bit shift register with input flip-flops. It consists of an 8-bit storage register feeding a parallel-in, serial-out 8-bit shift register. Both the storage register and the shift register have positive edge-triggered clocks. The shift register also has direct load (from storage) and clear inputs. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC597: CMOS level For 74HCT597: TTL level 8-bit parallel storage register inputs Shift register has direct overriding load and clear Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC597; 74HCT597 is an 8-bit shift register with input flip-flops. It consists of an 8-bit storage register feeding a parallel-in, serial-out 8-bit shift register. Both the storage register and the shift register have positive edge-triggered clocks. The shift register also has direct load (from storage) and clear inputs. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Input levels:
    • For 74HC597: CMOS level
    • For 74HCT597: TTL level
  • 8-bit parallel storage register inputs
  • Shift register has direct overriding load and clear
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Shift Registers - 1727-74HCT597PWJTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-74HCT597PWJTR-ND
Shift Registers 1727-74HCT597PWJTR-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HCT597PWJ - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HCT597PWJ
Integrated Circuits (ICs) - Logic - Shift Registers 74HCT597PWJ
IC 8BIT SHIFT REGISTER 16TSSOP

IC 8BIT SHIFT REGISTER 16TSSOP

Supplier's Site
Logic - Shift Registers - 74HCT597PWJ - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74HCT597PWJ
Logic - Shift Registers 74HCT597PWJ
IC 8BIT SHIFT REGISTER 16TSSOP

IC 8BIT SHIFT REGISTER 16TSSOP

Supplier's Site Datasheet
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Nexperia - 25AK1984 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Nexperia
25AK1984
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Nexperia 25AK1984
SHIFT REGISTER, 8BIT, -40 TO 125DEG C ROHS COMPLIANT: YES

SHIFT REGISTER, 8BIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Shift Registers - 74HCT597PWJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HCT597PWJ
Shift Registers 74HCT597PWJ
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74HCT597PWJ 1727-74HCT597PWJTR-ND 74HCT597PWJ 74HCT597PWJ 25AK1984 74HCT597PWJ
Product Name 8-bit shift register with input flip-flops Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Nexperia Shift Registers
Supply Voltage +7 4.5V ~ 5.5V 4.5V ~ 5.5V
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1 TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; Other; 16-TSSOP (0.173, 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ALVCH16652DGGY - Rochester Electronics
Nexperia B.V.
Specs
Output Characteristics 3-State
Package Type Other; SOT364
View Details
Shift Registers - 1727-NPIC6C4894PWJTR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
4 suppliers
Logic - Logic - Translators, Level Shifters - 74AVC16T245DGG,112 - 765262-74AVC16T245DGG,112 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details