Manufacturer: NXP
Win Source Part Number: 024698-N74F164D,623
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SO
Purpose: Serial to Parallel
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Shift Shift Register 1 Element 8 Bit 14-SO
Shift Shift Register 1 Element 8 Bit 14-SO
IC SHIFT REGISTER 8BIT 14SOIC
IC SHIFT REGISTER 8BIT 14SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 024698-N74F164D,623 | N74F164D,623-ND | N74F164D,623 | N74F164D,623 | N74F164D,623 |
| Product Name | Logic - Logic - Shift Registers - N74F164D,623 | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||
| Package Type | Other; 14-SO | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Number of units in IC | 1 |