54C164 - Serial In Parallel Out, CMOS Series, 8-Bit, Right Direction, True Output, CMOS, CDIP14
Win Source Part Number: 1316258-MM54C164J/88
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: *
Package: Bulk
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Rochester Electronics, LLC
RoHS Status: Not applicable
SERIAL IN PARALLEL OUT, CMOS SER
SERIAL IN PARALLEL OUT, CMOS SER
| Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MM54C164J/883 | 1316258-MM54C164J/883 | MM54C164J/883 | MM54C164J/883 | MM54C164J/883 |
| Product Name | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | |
| Register Type | Serial In / Parallel Out |