RENESAS ELECTRONICS CORPORATION
CD54ACT164F/3A -- INTEGRATED CIRCUITS (ICS) - LOGIC - SHIFT REGISTERS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Logic - Shift Registers
CD54ACT164F/3A
Description
8-BIT SHIFT REGISTER
-
Acme Chip Technology Co., Limited
Description
8-BIT SHIFT REGISTER
Technical Specifications
|
Product Category
|
Shift Registers |
|
Product Number
|
CD54ACT164F/3A |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Shift Registers |
|
Package Type
|
Other; 14-CDIP (0.300, 7.62mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Register Type
Serial In / Parallel Out
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type
TSSOP; SZIP; Other
View Details
Pin Count
16
Number of units in IC
1
Number of Bits (Stages)
8
View Details
Register Type
Universal
Supply Voltage
5V; 4.75
Output Characteristics
3-State
View Details
4 suppliers