Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SHIFT REGISTERS
INTEGRATED DEVICE TECHNOLOGY
74LVCR16501PV -- INTEGRATED CIRCUITS (ICS) - LOGIC - UNIVERSAL BUS FUNCTIONS
Integrated Device Technology
Integrated Circuits (ICs) - Logic - Universal Bus Functions
74LVCR16501PV
Description
3.3V 18-BIT REGISTERED TRANSCVR
Description
3.3V 18-BIT REGISTERED TRANSCVR
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Universal Bus Functions
74LVCR16501PV
Integrated Circuits (ICs) - Logic - Universal Bus Functions
74LVCR16501PV
3.3V 18-BIT REGISTERED TRANSCVR
3.3V 18-BIT REGISTERED TRANSCVR
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Shift Registers
Product Number
74LVCR16501PV
Product Name
Integrated Circuits (ICs) - Logic - Universal Bus Functions
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
7988904
Specs
Register Type
Serial In / Parallel Out
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type
SOIC
View Details
Nexperia B.V.
Shift Register, 16Bit, Universal, Soic16; Logic Family / Base Number Nexperia
74HC670D,652
Specs
Pin Count
16
Number of units in IC
1
Number of Bits (Stages)
16
View Details
Texas Instruments
Integrated Circuits (ICs) - Logic - Shift Registers
54F676DMQB
Specs
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2
suppliers
Rochester Electronics
Integrated Circuits (ICs) - Logic - Shift Registers
74178PC
Specs
Register Type
Parallel In / Parallel Out
Package Type
DIP; PDIP; Other; PDIP
View Details
4
suppliers