RENESAS ELECTRONICS CORPORATION
CD4035AF/3 -- INTEGRATED CIRCUITS (ICS) - LOGIC - SHIFT REGISTERS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Logic - Shift Registers
CD4035AF/3
Description
4-STAGE SHIFT REGISTER
-
Acme Chip Technology Co., Limited
Description
4-STAGE SHIFT REGISTER
Suppliers
Integrated Circuits (ICs) - Logic - Shift Registers
CD4035AF/3
Supplier's Site
Technical Specifications
|
Product Category
|
Shift Registers |
|
Product Number
|
CD4035AF/3 |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Shift Registers |
|
Package Type
|
Other; 16-CDIP (0.300, 7.62mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Register Type
Serial In / Parallel Out
Number of Bits (Stages)
8
View Details
Register Type
Serial In / Parallel Out
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type
SOIC
View Details
Supply Voltage
+7
Output Characteristics
3-State
Package Type
Other; SOT109-1 SOT109-1
View Details
2 suppliers
Supply Voltage
2
Package Type
Other; PDIP,SO,SOIC,TSSOP
Logic Family
CMOS; HC
View Details
7 suppliers