QS29FCT520ATQ -- SHIFT REGISTERS
Integrated Device Technology
Shift Registers
QS29FCT520ATQ
Description
Shift Element Bit
-
Quarktwin Technology Ltd.
-
Acme Chip Technology Co., Limited
Datasheet
Description
Shift Element Bit
Datasheet
Suppliers
Integrated Circuits (ICs) - Logic - Shift Registers
QS29FCT520ATQ
Supplier's Site
Technical Specifications
|
Product Category
|
Shift Registers |
Shift Registers |
|
Product Number
|
QS29FCT520ATQ |
QS29FCT520ATQ |
|
Product Name
|
Shift Registers |
Integrated Circuits (ICs) - Logic - Shift Registers |
Unlock Full Specs
to access all available technical data
Similar Products
Register Type
Serial In / Serial Out - Shift Right
Supply Voltage
+4.6
Output Characteristics
3-State
View Details
8 suppliers
Supply Voltage
2
Package Type
Other; CDIP
Logic Family
CMOS; HC
View Details
Register Type
Serial In / Parallel Out
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type
TSSOP; SZIP; Other
View Details
Register Type
Universal
Number of Bits (Stages)
4
View Details