Parallax, Inc. Counter Shift Registers 602-00010

Description
Counter Shift Registers Parallel to Serial 74HC165
Datasheet
Description
Counter Shift Registers Parallel to Serial 74HC165
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Counter Shift Registers
602-00010
Counter Shift Registers 602-00010
Counter Shift Registers Parallel to Serial 74HC165

Counter Shift Registers Parallel to Serial 74HC165

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Logic - Shift Registers
602-00010
Integrated Circuits (ICs) - Logic - Shift Registers 602-00010
PARALLEL LOAD 8-BIT SERIAL

PARALLEL LOAD 8-BIT SERIAL

Supplier's Site
Logic - Shift Registers - 602-00010 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
602-00010
Logic - Shift Registers 602-00010
PARALLEL LOAD 8-BIT SERIAL

PARALLEL LOAD 8-BIT SERIAL

Supplier's Site Datasheet
Shift Registers - 602-00010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
602-00010
Shift Registers 602-00010
Shift Shift Register 1 Element 8 Bit 16-DIP

Shift Shift Register 1 Element 8 Bit 16-DIP

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 602-00010 602-00010 602-00010 602-00010
Product Name Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Package Type Other; 16-DIP (0.300, 7.62mm) DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74AVCH8T245RHLRG4 - 1131168-74AVCH8T245RHLRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 3688439 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 3V; 3.3V; 3.6V; 5V; 15 V, 3 V
Package Type SOIC
View Details