QS29FCT2520CTSO -- SHIFT REGISTERS
Integrated Device Technology
Shift Registers
QS29FCT2520CTSO
Description
Shift Element Bit
-
Quarktwin Technology Ltd.
-
Acme Chip Technology Co., Limited
Datasheet
Description
Shift Element Bit
Datasheet
Technical Specifications
|
Product Category
|
Shift Registers |
Shift Registers |
|
Product Number
|
QS29FCT2520CTSO |
QS29FCT2520CTSO |
|
Product Name
|
Shift Registers |
Integrated Circuits (ICs) - Logic - Shift Registers |
Unlock Full Specs
to access all available technical data
Similar Products
Register Type
Serial In / Parallel Out
Number of Bits (Stages)
16
View Details
Register Type
Serial In / Parallel Out
Supply Voltage
5V
Package Type
SOIC
View Details
Register Type
Universal
Supply Voltage
5V; 4.75
Output Characteristics
3-State
View Details
3 suppliers
Register Type
Serial In / Parallel Out
Supply Voltage
2V ~ 6V
Output Characteristics
3-State
View Details