Renesas Electronics Corporation Latches 74HC563FP-E

Description
74HC563 Octal Inverting Transparent Latch with 3-State Outputs
Request a Quote Datasheet
Description
74HC563 Octal Inverting Transparent Latch with 3-State Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74HC563FP-E - Rochester Electronics
Newburyport, MA, United States
74HC563 Octal Inverting Transparent Latch with 3-State Outputs

74HC563 Octal Inverting Transparent Latch with 3-State Outputs

Supplier's Site Datasheet
Latches - 74HC563FP-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State

Buy Now
Integrated Circuits (ICs) - Logic - Latches - 74HC563FP-E - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74HC563FP-E
Integrated Circuits (ICs) - Logic - Latches 74HC563FP-E
OCTAL INVERTING TRANSP LATCH

OCTAL INVERTING TRANSP LATCH

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74HC563FP-E 74HC563FP-E 74HC563FP-E
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT573 High Speed CMOS Logic Octal Transparent Latch with 3-State Output - 5962-8685601RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
Logic - Latches - 74F533SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
Latches - 74HC573D/S400,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
8-Bit Addressable Latch - 9334/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Addressable D
Supply Voltage 7 V
Propagation Delay 25 ns
View Details