Renesas Electronics Corporation Latches 74HC77FPEL-E

Description
74HC77 4-Bit, D-Type Latch
Request a Quote Datasheet
Description
74HC77 4-Bit, D-Type Latch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74HC77FPEL-E - Rochester Electronics
Newburyport, MA, United States
74HC77 4-Bit, D-Type Latch

74HC77 4-Bit, D-Type Latch

Supplier's Site Datasheet
Latches - 74HC77FPEL-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - 74HC77FPEL-E - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74HC77FPEL-E
Integrated Circuits (ICs) - Logic - Latches 74HC77FPEL-E
74HC77 4-BIT, D-TYPE LATCH

74HC77 4-BIT, D-TYPE LATCH

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74HC77FPEL-E 74HC77FPEL-E 74HC77FPEL-E
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Package Type SOP14; SOP
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74AVC16373DGG,518-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74ALVCH162373TX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Latches - 54LS375DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Dual 4-Bit Transparent Latch - 54116/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 11 ns
View Details