Low Voltage 16-Bit Transparent Latch with 3-STATE Outputs
D-Type, Addressable 2 Channel 8:8 IC Tri-State 48-TSSOP
D-Type, Addressable 2 Channel 8:8 IC Tri-State 48-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 052127-74LVT16373MTD
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Propagation Delay Time (ns): 1.5ns
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC LATCH TRANSP 16BIT 48TSSOP
D-Type, Addressable 2 Channel 8:8 IC Tri-State 48-TSSOP
D-Type, Addressable 2 Channel 8:8 IC Tri-State 48-TSSOP
BUS DRIVER, LVT SERIES, 2-FUNC
| Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74LVT16373MTDX | 74LVT16373MTDXTR-ND | 052127-74LVT16373MTDX | 74LVT16373MTDX | 74LVT16373MTDX | 74LVT16373MTDX |
| Product Name | Latches | Logic - Logic - Latches - 74LVT16373MTDX | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | |
| Latch Type | Transparent-D | Addressable D | D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Package Type | TSSOP; TSSOP-48; SOP; SSOP | "48-TFSOP (0.240"", 6.10mm Width)" | TSSOP; 48-TSSOP; SOP; SSOP | 48-TFSOP (0.240\", 6.10mm Width); SOP | ||
| Supply Voltage | 2.7V ~ 3.6V | 2.7 V ~ 3.6 V | 3.6V; 2.7V ~ 3.6V |