Renesas Electronics Corporation Latches 74HC77P-E

Description
74HC77 4-Bit, D-Type Latch
Request a Quote Datasheet
Description
74HC77 4-Bit, D-Type Latch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74HC77P-E - Rochester Electronics
Newburyport, MA, United States
74HC77 4-Bit, D-Type Latch

74HC77 4-Bit, D-Type Latch

Supplier's Site Datasheet
Latches - 74HC77P-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74HC77P-E
Latches 74HC77P-E
Channel IC

Channel IC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - 74HC77P-E - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74HC77P-E
Integrated Circuits (ICs) - Logic - Latches 74HC77P-E
74HC77 4-BIT, D-TYPE LATCH

74HC77 4-BIT, D-TYPE LATCH

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74HC77P-E 74HC77P-E 74HC77P-E
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Package Type DIP; PDIP; PDIP14
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ALVCH16843DGGY - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74LVC373ADB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
CD4099B CMOS 8-Bit Addressable Latch - CD4099BM96 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
Octal Transparent Latch 3-State Outputs - 54S373/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details