Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Latches 74LS375P-E

Description
74LS375 Quad Bistable Latches
Request a Quote Datasheet
Description
74LS375 Quad Bistable Latches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LS375P-E - Rochester Electronics
Newburyport, MA, United States
74LS375 Quad Bistable Latches

74LS375 Quad Bistable Latches

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LS375P-E - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74LS375P-E
Integrated Circuits (ICs) - Logic - Latches 74LS375P-E
74LS375 QUAD BISTABLE LATCHES

74LS375 QUAD BISTABLE LATCHES

Supplier's Site
Latches - 74LS375P-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74LS375P-E
Latches 74LS375P-E
Channel IC

Channel IC

Buy Now

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74LS375P-E 74LS375P-E 74LS375P-E
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Package Type DIP; PDIP; PDIP16
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX573SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 1727-74LVCH16373ADGG-QJTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74AVC16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
View Details
2 suppliers
Dual 4-Bit Latch - 9308/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 325 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details