NXP Semiconductors Latches 74HCT259D,652

Description
IC D-TYPE ADDR 1:8 16-SO
Request a Quote Datasheet
Description
IC D-TYPE ADDR 1:8 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 568-74HCT259D,652-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE ADDR 1:8 16-SO

IC D-TYPE ADDR 1:8 16-SO

Buy Now Datasheet
 - 74HCT259D,652 - Rochester Electronics
Newburyport, MA, United States
D Latch, HCT Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDSO16

D Latch, HCT Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74HCT259D,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74HCT259D,652
Integrated Circuits (ICs) - Logic - Latches 74HCT259D,652
NEXPERIA 74HCT259D - D LATCH, HC

NEXPERIA 74HCT259D - D LATCH, HC

Supplier's Site
Latches - 74HCT259D,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 568-74HCT259D,652-ND 74HCT259D,652 74HCT259D,652 74HCT259D,652
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HC373DB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74LVT373MTCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Octal Transparent Latch - 74FCT573CTSOG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details
4 suppliers