Renesas Electronics Corporation Latches 74HC375FPEL-E

Description
74HC375 Quad D-Type Latch
Request a Quote Datasheet
Description
74HC375 Quad D-Type Latch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74HC375FPEL-E - Rochester Electronics
Newburyport, MA, United States
74HC375 Quad D-Type Latch

74HC375 Quad D-Type Latch

Supplier's Site Datasheet
Latches - 74HC375FPEL-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - 74HC375FPEL-E - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74HC375FPEL-E
Integrated Circuits (ICs) - Logic - Latches 74HC375FPEL-E
74HC375 QUAD D-TYPE LATCH

74HC375 QUAD D-TYPE LATCH

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74HC375FPEL-E 74HC375FPEL-E 74HC375FPEL-E
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Package Type SOP16; SOP
Unlock Full Specs
to access all available technical data

Similar Products

CD4508B CMOS Dual 4-Bit Latch - CD4508BNSR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers
Latches - 74ALVCH16373DGG,11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74LVQ573QSC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Specs
Supply Voltage 4.75 V ~ 5.25 V
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 15 mA
View Details