Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007302-74LVT373MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Propagation Delay Time (ns): 1.5ns
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Low Voltage Octal Transparent Latch with 3-STATE Outputs
Low Voltage Octal Transparent Latch with 3-STATE Outputs
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC LATCH TRANSP OCT 3ST 20TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
| Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 007302-74LVT373MTCX | 74LVT373MTCXTR-ND | 74LVT373MTCX | 74LVT373MTCX | 74LVT373MTCX | 74LVT373MTCX |
| Product Name | Logic - Logic - Latches - 74LVT373MTCX | Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | |
| Supply Voltage | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V | ||
| Low-level Output Current (Sink) | 64 mA | 64 mA | 64 mA | |||
| High-level Output Current (Source) | 32 mA | 32 mA | 32 mA | |||
| Propagation Delay | 1.5 ns | 1.5 ns | 1.5 ns |