Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Latches 74AC373FP-E

Description
Octal D-type Transparent Latch with 3-State Outputs
Request a Quote Datasheet
Description
Octal D-type Transparent Latch with 3-State Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74AC373FP-E - Rochester Electronics
Newburyport, MA, United States
Octal D-type Transparent Latch with 3-State Outputs

Octal D-type Transparent Latch with 3-State Outputs

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74AC373FP-E - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74AC373FP-E
Integrated Circuits (ICs) - Logic - Latches 74AC373FP-E
OCTAL D-TYPE TRANSPARENT LATCHS

OCTAL D-TYPE TRANSPARENT LATCHS

Supplier's Site
Latches - 74AC373FP-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74AC373FP-E 74AC373FP-E 74AC373FP-E
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT162373CTPAG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch; 3-state - 74HCT373D,653 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
9 suppliers
CD4042B-MIL CMOS Quad Clocked 'D' Latch - CD4042BF - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
4 suppliers
Quad Latch - 682T/E - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Propagation Delay 250 ns
Power Dissipation 375 milliwatts
View Details