Rochester Electronics Logic - Latches 74FCT573CTQG8

Description
74FCT573 - FAST CMOS OCTAL TRANS
Datasheet
Description
74FCT573 - FAST CMOS OCTAL TRANS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74FCT573CTQG8 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT573CTQG8
Logic - Latches 74FCT573CTQG8
74FCT573 - FAST CMOS OCTAL TRANS

74FCT573 - FAST CMOS OCTAL TRANS

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74FCT573CTQG8
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BNSRE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
Logic - Logic - Latches - 74LVT162373DGG,518 - 765836-74LVT162373DGG,518 - Win Source Electronics
Specs
Supply Voltage 2.7 V ~ 3.6 V
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
5 suppliers
Logic - Latches - 74F845SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details