Cypress Semiconductor Corp. Latches 74FCT162373ATPACT

Description
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs
Request a Quote Datasheet
Description
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74FCT162373ATPACT - Rochester Electronics
Newburyport, MA, United States
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs

CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs

Supplier's Site Datasheet
Latches - 74FCT162373ATPACT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74FCT162373ATPACT 74FCT162373ATPACT
Product Name Latches
Latch Type Transparent-D
Output Characteristics 3-State
Package Type TSSOP; TSSOP48; SOP; SSOP 48-TFSOP (0.240\", 6.10mm Width); SOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F563SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74HCT373PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs - 74ACT11373DW - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
Dual 2-Bit Transparent Latch - 54LS375/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 12 ns
View Details