Renesas Electronics Corporation 74HC4511FPEL-E

Description
74HC4511 BCD to 7-Segment Latch/Decoder/Driver with Lamp Test Input
Request a Quote Datasheet
Description
74HC4511 BCD to 7-Segment Latch/Decoder/Driver with Lamp Test Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74HC4511FPEL-E - Rochester Electronics
Newburyport, MA, United States
74HC4511 BCD to 7-Segment Latch/Decoder/Driver with Lamp Test Input

74HC4511 BCD to 7-Segment Latch/Decoder/Driver with Lamp Test Input

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Logic Latches
Product Number 74HC4511FPEL-E
Package Type SOP16; SOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVC573ADB,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 1727-3803-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs - 74ACT11373NT - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
4 suppliers
Dual 4-Bit Transparent Latch - 54116/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 11 ns
View Details