The 74HC75D is a quad bistable transparent latch featuring complementary outputs. It operates with a supply voltage range of 2.0 V to 6.0 V and is designed for low power dissipation, making it suitable for various applications. The device includes two active HIGH enable inputs (LE12 and LE34) that control two latches simultaneously. When the enable inputs are HIGH, data is transferred to the outputs, which remain stable when the inputs are LOW. The product is equipped with clamp diodes for input protection, allowing for interfacing with voltages exceeding V_CC. This latch is specified for operation in temperatures ranging from -40 °C to +125 °C and complies with JEDEC standards. It features high noise immunity and robust latch-up performance, exceeding 100 mA per JESD 78 Class II Level B. Additionally, it provides ESD protection, with ratings exceeding 2000 V for HBM and 200 V for MM. The 74HC75D is available in a plastic small outline package (SO16) with 16 leads, making it a compact solution for various electronic designs.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 098987-74HC75D,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 11ns
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
D Latch, HC/UH Series, 2-Func, High Level Triggered, 2-Bit, Complementary Output, CMOS, PDSO16
NEXPERIA 74HC75D - D LATCH, HC/U
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 098987-74HC75D,653 | 74HC75D,653 | 74HC75D,653 | 74HC75D,653 |
| Product Name | Logic - Logic - Latches - 74HC75D,653 | Integrated Circuits (ICs) - Logic - Latches | Latches | |
| Supply Voltage | 2 V ~ 6 V | |||
| Low-level Output Current (Sink) | 5.2 mA | |||
| High-level Output Current (Source) | 5.2 mA | |||
| Propagation Delay | 11 ns |