NXP Semiconductors Latches 74HC259DB,112

Description
IC D-TYPE ADDR 1:8 16-SSOP
Request a Quote
Description
IC D-TYPE ADDR 1:8 16-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC259 is an 8-bit addressable latch that operates in four modes: addressable latch mode, memory mode, 3-to-8 decoding mode, and reset mode. In addressable latch mode, data on the D input is written into the latch specified by the address inputs A0 to A3, while non-addressed latches retain their previous states. The device supports a wide supply voltage range from 2.0 V to 6.0 V and features latch-up performance exceeding 100 mA per JESD 78 Class II Level B. This latch is compliant with JEDEC standards and offers serial-to-parallel capability, random data entry, and a common reset input. It includes ESD protection exceeding 2000 V for HBM and 1000 V for CDM. The 74HC259 is available in multiple package options, including SO16, TSSOP16, and various QFN packages, and is specified for operation over a temperature range of -40 °C to +125 °C. This product is suitable for applications requiring reliable data storage and retrieval in digital circuits.

Datasheet Summary
Powered by GS/AI

The 74HC259 is an 8-bit addressable latch that operates in four modes: addressable latch mode, memory mode, 3-to-8 decoding mode, and reset mode. In addressable latch mode, data on the D input is written into the latch specified by the address inputs A0 to A3, while non-addressed latches retain their previous states. The device supports a wide supply voltage range from 2.0 V to 6.0 V and features latch-up performance exceeding 100 mA per JESD 78 Class II Level B. This latch is compliant with JEDEC standards and offers serial-to-parallel capability, random data entry, and a common reset input. It includes ESD protection exceeding 2000 V for HBM and 1000 V for CDM. The 74HC259 is available in multiple package options, including SO16, TSSOP16, and various QFN packages, and is specified for operation over a temperature range of -40 °C to +125 °C. This product is suitable for applications requiring reliable data storage and retrieval in digital circuits.

Suppliers

Company
Product
Description
Supplier Links
Latches - 568-74HC259DB,112-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE ADDR 1:8 16-SSOP

IC D-TYPE ADDR 1:8 16-SSOP

Buy Now Datasheet
 - 74HC259DB,112 - Rochester Electronics
Newburyport, MA, United States
D Latch, HC/UH Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDSO16

D Latch, HC/UH Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Latches - 74HC259DB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SSOP

Buy Now Datasheet
Latches - 74HC259DB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 568-74HC259DB,112-ND 74HC259DB,112 74HC259DB,112
Product Name Latches Latches
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 5477DM - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP14
Logic Family TTL
View Details
3 suppliers
Octal D-type transparent latch; 3-state - 74HC373D-Q100,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74AUP1G373GF,132 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
Fast CMOS Octal Transparent Latch - 5962-9221702MRA - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details