onsemi Logic - Logic - Latches - 74LVT373MTC 74LVT373MTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007301-74LVT373MTC Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Propagation Delay Time (ns): 1.5ns Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1,825
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007301-74LVT373MTC Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Propagation Delay Time (ns): 1.5ns Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1,825
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVT373MTC
007301-74LVT373MTC
Logic - Logic - Latches - 74LVT373MTC 007301-74LVT373MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007301-74LVT373MTC Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Propagation Delay Time (ns): 1.5ns Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1,825

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007301-74LVT373MTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Propagation Delay Time (ns): 1.5ns
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1,825

Buy Now Datasheet
Latches - 74LVT373MTCFS-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
 - 74LVT373MTC - Rochester Electronics
Newburyport, MA, United States
Low Voltage Octal Transparent Latch with 3-STATE Outputs

Low Voltage Octal Transparent Latch with 3-STATE Outputs

Supplier's Site Datasheet
 - 74LVT373MTC - Rochester Electronics
Newburyport, MA, United States
Low Voltage Octal Transparent Latch with 3-STATE Outputs

Low Voltage Octal Transparent Latch with 3-STATE Outputs

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVT373MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVT373MTC
Integrated Circuits (ICs) - Logic - Latches 74LVT373MTC
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Latches - 74LVT373MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 007301-74LVT373MTC 74LVT373MTCFS-ND 74LVT373MTC 74LVT373MTC 74LVT373MTC
Product Name Logic - Logic - Latches - 74LVT373MTC Latches Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V 3.6V; 2.7V ~ 3.6V
Low-level Output Current (Sink) 64 mA 64 mA
High-level Output Current (Source) 32 mA 32 mA
Propagation Delay 1.5 ns 1.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC373ABQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
16-Bit Transparent Latch - 74FCT16373ATPVG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
3 suppliers