D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Low Voltage 16-Bit Transparent Latch with 3-STATE Outputs
Low Voltage 16-Bit Transparent Latch with 3-STATE Outputs
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007296-74LVT16373MTD
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Propagation Delay Time (ns): 1.5ns
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3,800
IC LATCH TRANSP 16BIT 48TSSOP
IC LATCH TRANSP 16BIT 48TSSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
| DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74LVT16373MTDFS-ND | 74LVT16373MTD | 007296-74LVT16373MTD | 74LVT16373MTD | 74LVT16373MTD | 74LVT16373MTD |
| Product Name | Latches | Logic - Logic - Latches - 74LVT16373MTD | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 2.7V ~ 3.6V | 2.7 V ~ 3.6 V | 3.6V | 3.6V; 2.7V ~ 3.6V | ||
| Low-level Output Current (Sink) | 64 mA | 64 mA | 64 mA |