Renesas Electronics Corporation Latches 74HC533FP-E

Description
74HC533 Octal D-Type Transparent Latch with 3-State Outputs, Inverting
Request a Quote Datasheet
Description
74HC533 Octal D-Type Transparent Latch with 3-State Outputs, Inverting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74HC533FP-E - Rochester Electronics
Newburyport, MA, United States
74HC533 Octal D-Type Transparent Latch with 3-State Outputs, Inverting

74HC533 Octal D-Type Transparent Latch with 3-State Outputs, Inverting

Supplier's Site Datasheet
Latches - 74HC533FP-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State

Buy Now

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74HC533FP-E 74HC533FP-E
Product Name Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC373ABQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
Logic - Latches - 74ABT573AN,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259M96 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
6 suppliers
Octal Transparent Latch (3-State) - 54LS363/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details