Infineon Technologies AG Datasheets for Thyristors

Thyristors are a class of four-layer (PNPN) semiconductor devices that act as switches, rectifiers, or voltage regulators.
Thyristors: Learn more

Page: 1 2
Product Name Notes
34 mm Thyristor/Thyristor Module with 1400 V in pressure contact technology Thristor/Thyristor 34 mm Power Block 1400 V, 162 A module for phase control in pressure contact technology using an...
34 mm Thyristor/Thyristor Module with 1600 V in pressure contact technology Thristor/Thyristor 34 mm Power Block 1600 V, 162 A module for phase control in pressure contact technology using an...
34 mm Thyristor/Thyristor Module with 1600 V in pressure contact technology Thyristor/Thyristor 34 mm Power Block 1600 V, 180 A module for phase control in pressure contact technology using an...
34 mm Thyristor/Thyristor Module with 2200 V in pressure contact technology Thyristor/Thyristor 34 mm Power Block 2200 V, 122 A module for phase control in pressure contact technology using an...
50 mm Thyristor/Thyristor Module with 1600 V in pressure contact technology Thyristor/Thyristor 50 mm Power Block 1600 V, 330 A module for phase control in pressure contact technology with pre-applied...
Clamps suitable for disc devices with a housing diameter of 42mm and a height of 14mm Summary of Features Easy mounting for single sided cooling Clamping force: 4.5kN Min creeping...
Clamps suitable for disc devices with a housing diameter of 42mm and a height of 14mm Summary of Features Easy mounting for single sided cooling Clamping force: 6.0kN Min creeping...
Clamps suitable for disc devices with a housing diameter of 48mm and a height of 14mm Summary of Features Easy mounting for single sided cooling Clamping force: 8.0kN Min creeping...
Clamps suitable for disc devices with a housing diameter of 58mm and a height of 14mm Summary of Features Easy mounting for single sided cooling Clamping force: 15.0kN Min creeping...
Clamps suitable for disc devices with a housing diameter of 58mm and a height of 26mm Summary of Features Easy mounting for single sided cooling Clamping force: 12.0kN Min creeping...
Clamps suitable for disc devices with a housing diameter of 58mm and a height of 26mm Summary of Features Easy mounting for single sided cooling Clamping force: 15.0kN Min creeping...
Clamps suitable for disc devices with a housing diameter of 58mm and a height of 26mm Summary of Features Easy mounting for single sided cooling Clamping force: 8.0kN Min creeping...
Clamps suitable for disc devices with a housing diameter of 75mm and a height of 26mm Summary of Features Easy mounting for single sided cooling Clamping force: 20kN Min creeping...
Clamps suitable for disc devices with a housing diameter of 75mm and a height of 26mm Summary of Features Easy mounting for single sided cooling Clamping force: 30.0kN Min creeping...
Clamps suitable for disc devices with a housing diameter of 75mm and a height of 26mm Summary of Features Easy mounting for single sided cooling Clamping force: 40.0kN Min creeping...

<< Prev