Infineon Technologies AG Thyristor Module, 2.2Kv, 520A; Scr Module Type Infineon TT520N22KOFHPSA2

Description
THYRISTOR MODULE, 2.2KV, 520A; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off-State Voltage, Vdrm:2.2kV; Gate Trigger Current Max, Igt:250mA; Current It av:520A; On State RMS Current IT(rms):1.05kA; Peak Non Rep RoHS Compliant: Yes
Datasheet
Description
THYRISTOR MODULE, 2.2KV, 520A; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off-State Voltage, Vdrm:2.2kV; Gate Trigger Current Max, Igt:250mA; Current It av:520A; On State RMS Current IT(rms):1.05kA; Peak Non Rep RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module, 2.2Kv, 520A; Scr Module Type Infineon - 34AC2079 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module, 2.2Kv, 520A; Scr Module Type Infineon
34AC2079
Thyristor Module, 2.2Kv, 520A; Scr Module Type Infineon 34AC2079
THYRISTOR MODULE, 2.2KV, 520A; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off-State Voltage, Vdrm:2.2kV; Gate Trigger Current Max, Igt:250mA; Current It av:520A; On State RMS Current IT(rms):1.05kA; Peak Non Rep RoHS Compliant: Yes

THYRISTOR MODULE, 2.2KV, 520A; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off-State Voltage, Vdrm:2.2kV; Gate Trigger Current Max, Igt:250mA; Current It av:520A; On State RMS Current IT(rms):1.05kA; Peak Non Rep RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT520N22KOFHPSA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
TT520N22KOFHPSA2
Discrete Semiconductor Products - Thyristors - SCRs - Modules TT520N22KOFHPSA2
THYRISTOR MODULE 2200V 520A

THYRISTOR MODULE 2200V 520A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 34AC2079 TT520N22KOFHPSA2
Product Name Thyristor Module, 2.2Kv, 520A; Scr Module Type Infineon Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Standards and Certifications RoHS
VDRM 2200 volts 2200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B661-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1589015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details