Infineon Technologies AG Discrete Semiconductor Products - Thyristors - SCRs - Modules TD60N16SOFHPSA1

Description
SCR MODULE 1600V 90A MODULE
Datasheet
Description
SCR MODULE 1600V 90A MODULE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD60N16SOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
TD60N16SOFHPSA1
Discrete Semiconductor Products - Thyristors - SCRs - Modules TD60N16SOFHPSA1
SCR MODULE 1600V 90A MODULE

SCR MODULE 1600V 90A MODULE

Supplier's Site
Thyristor Module, 1.6Kv, 55A; Scr Module Type Infineon - 34AC1992 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module, 1.6Kv, 55A; Scr Module Type Infineon
34AC1992
Thyristor Module, 1.6Kv, 55A; Scr Module Type Infineon 34AC1992
THYRISTOR MODULE, 1.6KV, 55A; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:100mA; Current It av:55A; On State RMS Current IT(rms):90A; Peak Non Rep SurgeRoHS Compliant: Yes

THYRISTOR MODULE, 1.6KV, 55A; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:100mA; Current It av:55A; On State RMS Current IT(rms):90A; Peak Non Rep SurgeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number TD60N16SOFHPSA1 34AC1992
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Thyristor Module, 1.6Kv, 55A; Scr Module Type Infineon
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B511-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1279059-STT1400N16P55XPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Tray
View Details
3 suppliers
Triacs - Z0109MARL1G - 939910-Z0109MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RS Components, Ltd.
Specs
Package Type Module
Pin Count 5
Standards and Certifications RoHS
View Details