Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
THYRISTORS
INFINEON TECHNOLOGIES AG
T720N18TOF -- SCRS
Infineon Technologies AG
SCRs
T720N18TOF
Description
SCRs PCT 1800V 720A
Description
SCRs PCT 1800V 720A
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
SCRs
T720N18TOF
SCRs
T720N18TOF
SCRs PCT 1800V 720A
SCRs PCT 1800V 720A
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Thyristors
Product Number
T720N18TOF
Product Name
SCRs
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Thyristors
9056153
Specs
Thyristor Type
Scr
Package Type
A 21
Pin Count
7
View Details
Rochester Electronics
SCRs - Single - MCR218-6G
MCR218-6G
Specs
Thyristor Type
SCR
Package Type
TO-220AB
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Infineon Technologies AG
Scr Thyristor, 1.6Kv, 586A Rohs Compliant Infineon
ETT580N16P60HPSA1
Specs
Thyristor Type
SCR
Standards and Certifications
RoHS
View Details
2
suppliers
Sensata Technologies
B-2 and B-2T Series SCR/Diode Module
B661-2T
Specs
Thyristor Type
SCR
V
RRM
100 to 120 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details