Infineon Technologies AG Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T1500N18TOF VT T1500N18TOF VT

Description
1800 V phase control thyristor disc Phase Control Thyristor 1800 V, 1500 A with 75 mm diameter and a height of 26 mm assembled in high reliable, robust and hermetic sealed ceramic housings. The T1900N prime disc is specially optimized for UPS-Bypass applications and offers the highest current capability in the market. The T1900N18TOF prime disc is specially optimized for UPS-Bypass applications and offers the highest current capability in the market. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range High DC blocking stability High surge current capability High turn-on di/dt capability High dv/dt capability Benefits Minimized maintenance and reduced downtime due to high reliability Easy System power scaling by special designs for series- and parallel connection Fuseless design possible due to high overload capability Applications Motor Control Traction Uninterruptible power supplies (UPS) Wind These disc devices can be assemblied with the dedicated clamps: V89-26.300N These disc devices can be assemblied with the dedicated clamps: V89-26.400N This discs can be combined with our GATELEAD MEDIUM POWER
Request a Quote Datasheet
Description
1800 V phase control thyristor disc Phase Control Thyristor 1800 V, 1500 A with 75 mm diameter and a height of 26 mm assembled in high reliable, robust and hermetic sealed ceramic housings. The T1900N prime disc is specially optimized for UPS-Bypass applications and offers the highest current capability in the market. The T1900N18TOF prime disc is specially optimized for UPS-Bypass applications and offers the highest current capability in the market. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range High DC blocking stability High surge current capability High turn-on di/dt capability High dv/dt capability Benefits Minimized maintenance and reduced downtime due to high reliability Easy System power scaling by special designs for series- and parallel connection Fuseless design possible due to high overload capability Applications Motor Control Traction Uninterruptible power supplies (UPS) Wind These disc devices can be assemblied with the dedicated clamps: V89-26.300N These disc devices can be assemblied with the dedicated clamps: V89-26.400N This discs can be combined with our GATELEAD MEDIUM POWER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T1500N18TOF VT - T1500N18TOF VT - Infineon Technologies AG
Neubiberg, Germany
Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T1500N18TOF VT
T1500N18TOF VT
Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T1500N18TOF VT T1500N18TOF VT
1800 V phase control thyristor disc Phase Control Thyristor 1800 V, 1500 A with 75 mm diameter and a height of 26 mm assembled in high reliable, robust and hermetic sealed ceramic housings. The T1900N prime disc is specially optimized for UPS-Bypass applications and offers the highest current capability in the market. The T1900N18TOF prime disc is specially optimized for UPS-Bypass applications and offers the highest current capability in the market. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range High DC blocking stability High surge current capability High turn-on di/dt capability High dv/dt capability Benefits Minimized maintenance and reduced downtime due to high reliability Easy System power scaling by special designs for series- and parallel connection Fuseless design possible due to high overload capability Applications Motor Control Traction Uninterruptible power supplies (UPS) Wind These disc devices can be assemblied with the dedicated clamps: V89-26.300N These disc devices can be assemblied with the dedicated clamps: V89-26.400N This discs can be combined with our GATELEAD MEDIUM POWER

1800 V phase control thyristor disc

Phase Control Thyristor 1800 V, 1500 A with 75 mm diameter and a height of 26 mm assembled in high reliable, robust and hermetic sealed ceramic housings. The T1900N prime disc is specially optimized for UPS-Bypass applications and offers the highest current capability in the market.

The T1900N18TOF prime disc is specially optimized for UPS-Bypass applications and offers the highest current capability in the market.


Summary of Features

  • Full blocking capability 50/60 Hz over a wide temperature range
  • High DC blocking stability
  • High surge current capability
  • High turn-on di/dt capability
  • High dv/dt capability

Benefits

  • Minimized maintenance and reduced downtime due to high reliability
  • Easy System power scaling by special designs for series- and parallel connection
  • Fuseless design possible due to high overload capability

Applications

  • Motor Control
  • Traction
  • Uninterruptible power supplies (UPS)
  • Wind

These disc devices can be assemblied with the dedicated clamps: V89-26.300N


These disc devices can be assemblied with the dedicated clamps: V89-26.400N


This discs can be combined with our GATELEAD MEDIUM POWER

Supplier's Site Datasheet
SCRs PCT 1800V 1500A

SCRs PCT 1800V 1500A

Buy Now

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number T1500N18TOF VT T1500N18TOF VT
Product Name Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T1500N18TOF VT SCRs
Package Type E-EUPEC-0
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
View Details
Thyristor Diode Module, 2.2Kv, 700A; Scr Module Type Infineon - 99AC0275 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
VDRM 2200 volts
View Details
3 suppliers
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2160N28TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 2800 volts
View Details