Infineon Technologies AG SCRs - Single - Modules - T901N36TOFXPSA1 T901N36TOFXPSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 846773-T901N36TOFXPS A1 Features: SCR Module 3600 V 29900 A Package: Tray Family Name: T901N36 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 846773-T901N36TOFXPS A1 Features: SCR Module 3600 V 29900 A Package: Tray Family Name: T901N36 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - T901N36TOFXPSA1 - 846773-T901N36TOFXPSA1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - T901N36TOFXPSA1
846773-T901N36TOFXPSA1
SCRs - Single - Modules - T901N36TOFXPSA1 846773-T901N36TOFXPSA1
Manufacturer: Infineon Technologies Win Source Part Number: 846773-T901N36TOFXPS A1 Features: SCR Module 3600 V 29900 A Package: Tray Family Name: T901N36 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: Infineon Technologies
Win Source Part Number: 846773-T901N36TOFXPSA1
Features: SCR Module 3600 V 29900 A
Package: Tray
Family Name: T901N36
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T901N36TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
T901N36TOFXPSA1
Discrete Semiconductor Products - Thyristors - SCRs - Modules T901N36TOFXPSA1
SCR MODULE 3600V 29900A DO200AE

SCR MODULE 3600V 29900A DO200AE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 846773-T901N36TOFXPSA1 T901N36TOFXPSA1
Product Name SCRs - Single - Modules - T901N36TOFXPSA1 Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T700N22TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 2200 volts
View Details
M50 Series High Surge Current Rectifiers - M5010071 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2144269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Diode, scr
Package Type Semipack1
Pin Count 5
View Details
Triacs - MAC12M - 925109-MAC12M - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220
View Details