Sealevel Systems, Inc. Low Profile PCI Express 4-Port RS-422, RS-485 Serial Interface 7402e

Description
The 7402e low profile PCI Express serial interface provides four serial ports, each individually field-configurable for RS-422 or RS-485 communications. The board uses a 16C954 UART with 128-byte Tx/Rx FIFOs that enables data rates to 921.6K bps for reliable high-speed communications in data intensive applications. This high-performance UART includes 9-bit framing support and is register compatible with legacy 16550 software applications. In addition, the board derives a 62.5 MHz clock from the PCI Express link. This ultra-high speed clock is divided by a flexible 8-bit clock prescalar with 1/8 steps to provide support for the widest range of standard and non-standard baud rates. In RS-485 mode the board provides automatic control of the RS-485 driver in hardware, eliminating the need for application software control. This allows the 7402e to be used with standard serial communications applications and removes the risk of bus contention and data corruption. Additionally, RS-485 network termination, critical to robust multi-drop communication, can be selectively added to the circuit via DIP-switches. Sealevel SeaCOM software driver and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. The 7402e is a PCI Express X1 board compatible with any low profile PCI Express slot. If you have a standard size PCI Express slot, be sure to select the standard profile bracket. The board ships with a 36 inch cable that terminates to four DB9M connectors.
Description
The 7402e low profile PCI Express serial interface provides four serial ports, each individually field-configurable for RS-422 or RS-485 communications. The board uses a 16C954 UART with 128-byte Tx/Rx FIFOs that enables data rates to 921.6K bps for reliable high-speed communications in data intensive applications. This high-performance UART includes 9-bit framing support and is register compatible with legacy 16550 software applications. In addition, the board derives a 62.5 MHz clock from the PCI Express link. This ultra-high speed clock is divided by a flexible 8-bit clock prescalar with 1/8 steps to provide support for the widest range of standard and non-standard baud rates. In RS-485 mode the board provides automatic control of the RS-485 driver in hardware, eliminating the need for application software control. This allows the 7402e to be used with standard serial communications applications and removes the risk of bus contention and data corruption. Additionally, RS-485 network termination, critical to robust multi-drop communication, can be selectively added to the circuit via DIP-switches. Sealevel SeaCOM software driver and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. The 7402e is a PCI Express X1 board compatible with any low profile PCI Express slot. If you have a standard size PCI Express slot, be sure to select the standard profile bracket. The board ships with a 36 inch cable that terminates to four DB9M connectors.

Suppliers

Company
Product
Description
Supplier Links
Low Profile PCI Express 4-Port RS-422, RS-485 Serial Interface - 7402e - Sealevel Systems, Inc.
Liberty, SC, USA
Low Profile PCI Express 4-Port RS-422, RS-485 Serial Interface
7402e
Low Profile PCI Express 4-Port RS-422, RS-485 Serial Interface 7402e
The 7402e low profile PCI Express serial interface provides four serial ports, each individually field-configurable for RS-422 or RS-485 communications. The board uses a 16C954 UART with 128-byte Tx/Rx FIFOs that enables data rates to 921.6K bps for reliable high-speed communications in data intensive applications. This high-performance UART includes 9-bit framing support and is register compatible with legacy 16550 software applications. In addition, the board derives a 62.5 MHz clock from the PCI Express link. This ultra-high speed clock is divided by a flexible 8-bit clock prescalar with 1/8 steps to provide support for the widest range of standard and non-standard baud rates. In RS-485 mode the board provides automatic control of the RS-485 driver in hardware, eliminating the need for application software control. This allows the 7402e to be used with standard serial communications applications and removes the risk of bus contention and data corruption. Additionally, RS-485 network termination, critical to robust multi-drop communication, can be selectively added to the circuit via DIP-switches. Sealevel SeaCOM software driver and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. The 7402e is a PCI Express X1 board compatible with any low profile PCI Express slot. If you have a standard size PCI Express slot, be sure to select the standard profile bracket. The board ships with a 36 inch cable that terminates to four DB9M connectors.

The 7402e low profile PCI Express serial interface provides four serial ports, each individually field-configurable for RS-422 or RS-485 communications. The board uses a 16C954 UART with 128-byte Tx/Rx FIFOs that enables data rates to 921.6K bps for reliable high-speed communications in data intensive applications. This high-performance UART includes 9-bit framing support and is register compatible with legacy 16550 software applications. In addition, the board derives a 62.5 MHz clock from the PCI Express link. This ultra-high speed clock is divided by a flexible 8-bit clock prescalar with 1/8 steps to provide support for the widest range of standard and non-standard baud rates.

In RS-485 mode the board provides automatic control of the RS-485 driver in hardware, eliminating the need for application software control. This allows the 7402e to be used with standard serial communications applications and removes the risk of bus contention and data corruption. Additionally, RS-485 network termination, critical to robust multi-drop communication, can be selectively added to the circuit via DIP-switches.

Sealevel SeaCOM software driver and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

The 7402e is a PCI Express X1 board compatible with any low profile PCI Express slot. If you have a standard size PCI Express slot, be sure to select the standard profile bracket. The board ships with a 36 inch cable that terminates to four DB9M connectors.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Serial Interfaces
Product Number 7402e
Product Name Low Profile PCI Express 4-Port RS-422, RS-485 Serial Interface
Serial Protocol RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Gateway Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Serial Protocol RS485
Network / Bus USB
Connector RJ-11
View Details
Electrical interface - CPV14-GE-PT-8 - Festo Corporation
Specs
Data Rate 38.4 to 230 kbps
Number of Ports 1
Connector Device, 5-pin
View Details
USB Sensor Interface - MF100 - Mark-10 Corporation
Specs
Serial Protocol USB
Network / Bus USB
Number of Ports 1
View Details