Sealevel Systems, Inc. PCI Express 2-Port RS-232, RS-422, RS-485 Isolated Serial Interface 7203e

Description
The 7203e PCI Express serial interface provides two optically isolated serial ports, each individually configurable for RS-232, RS-422, or RS-485. Each serial port utilizes a 16C952 UART with 128-byte Tx/Rx FIFOs that enables data rates to 460.8K bps for reliable high-speed communications in data intensive applications. This high-performance UART includes 9-bit framing support and is register compatible with legacy 16550 software applications. In addition, the board derives a 62.5 MHz clock from the PCI Express link. This ultra-high speed clock is divided by a flexible 8-bit clock prescalar with 1/8 steps to provide support for the widest range of standard and non-standard baud rates. In RS-485 mode the board provides automatic control of the RS-485 driver in hardware, eliminating the need for application software control. This allows the 7203e to be used with standard serial communications applications and removes the risk of bus contention and data corruption. Additionally, RS-485 network termination, critical to robust multi-drop communication, can be selectively added to the circuit via DIP-switches. In RS-232 mode, all modem control signals are implemented for maximum compatibility with a variety of serial peripherals. Sealevel’s SeaCOM software makes installation and operation easy using Microsoft Windows and Linux operating systems. The 7203e is a PCI Express X1 board compatible with any standard size PCI Express slot.
Description
The 7203e PCI Express serial interface provides two optically isolated serial ports, each individually configurable for RS-232, RS-422, or RS-485. Each serial port utilizes a 16C952 UART with 128-byte Tx/Rx FIFOs that enables data rates to 460.8K bps for reliable high-speed communications in data intensive applications. This high-performance UART includes 9-bit framing support and is register compatible with legacy 16550 software applications. In addition, the board derives a 62.5 MHz clock from the PCI Express link. This ultra-high speed clock is divided by a flexible 8-bit clock prescalar with 1/8 steps to provide support for the widest range of standard and non-standard baud rates. In RS-485 mode the board provides automatic control of the RS-485 driver in hardware, eliminating the need for application software control. This allows the 7203e to be used with standard serial communications applications and removes the risk of bus contention and data corruption. Additionally, RS-485 network termination, critical to robust multi-drop communication, can be selectively added to the circuit via DIP-switches. In RS-232 mode, all modem control signals are implemented for maximum compatibility with a variety of serial peripherals. Sealevel’s SeaCOM software makes installation and operation easy using Microsoft Windows and Linux operating systems. The 7203e is a PCI Express X1 board compatible with any standard size PCI Express slot.

Suppliers

Company
Product
Description
Supplier Links
PCI Express 2-Port RS-232, RS-422, RS-485 Isolated Serial Interface - 7203e - Sealevel Systems, Inc.
Liberty, SC, USA
PCI Express 2-Port RS-232, RS-422, RS-485 Isolated Serial Interface
7203e
PCI Express 2-Port RS-232, RS-422, RS-485 Isolated Serial Interface 7203e
The 7203e PCI Express serial interface provides two optically isolated serial ports, each individually configurable for RS-232, RS-422, or RS-485. Each serial port utilizes a 16C952 UART with 128-byte Tx/Rx FIFOs that enables data rates to 460.8K bps for reliable high-speed communications in data intensive applications. This high-performance UART includes 9-bit framing support and is register compatible with legacy 16550 software applications. In addition, the board derives a 62.5 MHz clock from the PCI Express link. This ultra-high speed clock is divided by a flexible 8-bit clock prescalar with 1/8 steps to provide support for the widest range of standard and non-standard baud rates. In RS-485 mode the board provides automatic control of the RS-485 driver in hardware, eliminating the need for application software control. This allows the 7203e to be used with standard serial communications applications and removes the risk of bus contention and data corruption. Additionally, RS-485 network termination, critical to robust multi-drop communication, can be selectively added to the circuit via DIP-switches. In RS-232 mode, all modem control signals are implemented for maximum compatibility with a variety of serial peripherals. Sealevel’s SeaCOM software makes installation and operation easy using Microsoft Windows and Linux operating systems. The 7203e is a PCI Express X1 board compatible with any standard size PCI Express slot.

The 7203e PCI Express serial interface provides two optically isolated serial ports, each individually configurable for RS-232, RS-422, or RS-485. Each serial port utilizes a 16C952 UART with 128-byte Tx/Rx FIFOs that enables data rates to 460.8K bps for reliable high-speed communications in data intensive applications. This high-performance UART includes 9-bit framing support and is register compatible with legacy 16550 software applications. In addition, the board derives a 62.5 MHz clock from the PCI Express link. This ultra-high speed clock is divided by a flexible 8-bit clock prescalar with 1/8 steps to provide support for the widest range of standard and non-standard baud rates.

In RS-485 mode the board provides automatic control of the RS-485 driver in hardware, eliminating the need for application software control. This allows the 7203e to be used with standard serial communications applications and removes the risk of bus contention and data corruption. Additionally, RS-485 network termination, critical to robust multi-drop communication, can be selectively added to the circuit via DIP-switches. In RS-232 mode, all modem control signals are implemented for maximum compatibility with a variety of serial peripherals.

Sealevel’s SeaCOM software makes installation and operation easy using Microsoft Windows and Linux operating systems.

The 7203e is a PCI Express X1 board compatible with any standard size PCI Express slot.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Serial Interfaces
Product Number 7203e
Product Name PCI Express 2-Port RS-232, RS-422, RS-485 Isolated Serial Interface
Serial Protocol RS232/422/485
Unlock Full Specs
to access all available technical data