Sealevel Systems, Inc. ACC-188 USB Synchronous Serial Radio Adapter with Quick Disconnect Cable for AN/PSC-5D (NSN: 5995-01-D12-2361) 9065QD-PSC-5D

Description
The ACC-188 (Item# 9065QD-PSC-5D; NSN: 5995-01-D12-2361) USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications. The ACC-188 operates in conjunction with standard PDA-184 software developed by and available from DISA. The PDA-184 software provides a Graphical User Interface (GUI) that allows radio users to transmit and receive a variety of data types at much higher speeds than is possible with comparable, proprietary solutions. A key advantage of the ACC-188 is that it enables interoperability among the various radio brands and models used by the defense community. The ACC-188 is compatible with any tactical radio that has a synchronous communication port using MIL-STD-188-184. This includes the most prevalent brands and models: Raytheon AN/PSC-5D and ARC-231, Harris AN/PRC-117F and AN/PRC-150, Thales AN/PRC-148, Rockwell Collins ARC-210, Motorola LST-5B and LST-5C. The PDA-184 software is government-developed , government-owned by DISA and includes these features: Saves thousands of dollars per radio compared to upgrading hardware and purchasing expensive proprietary software Interoperable (send/receive data with different radio models and brands) Implements MIL-STD-188-184 Data Waveform High-speed data throughput Easy-to-use Java-based GUI Runs in Microsoft Windows 7 (32-bit and 64-bit), XP (32-bit and 64-bit) or 2000 The cable and integrated assembly consists of a printed circuit board that is tested and then encapsulated using an over-mold process, commonly called a bump in the cable. This process results in a rugged, shielded, battlefield ready product capable of withstanding harsh environments. One end of the cable includes a standard type-A USB connector, suitable for use with any USB enabled computer. The other end of the cable includes a Quick Disconnect radio cable with connector (described below) specific to a brand or model of tactical radio. The Quick Disconnect feature allows the adapter to be easily configured for the desired target radio and enables adapters purchased today to be used with future radios by changing the radio cable. For details on how to obtain your copy of DISA’s PDA-184 application, please visit the DISA PDA-184 website. The 9065QD-PSC-5D includes a 37-pin circular military connector that is compatible with the Raytheon AN/PSC-5D. If you are using a different radio or have additional questions, contact Marc Foster at marcf@sealevel.com or 864-843-8097 for further assistance. Click to download your copy of the ACC-188 Tactical Radio Adapter brochure.
Description
The ACC-188 (Item# 9065QD-PSC-5D; NSN: 5995-01-D12-2361) USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications. The ACC-188 operates in conjunction with standard PDA-184 software developed by and available from DISA. The PDA-184 software provides a Graphical User Interface (GUI) that allows radio users to transmit and receive a variety of data types at much higher speeds than is possible with comparable, proprietary solutions. A key advantage of the ACC-188 is that it enables interoperability among the various radio brands and models used by the defense community. The ACC-188 is compatible with any tactical radio that has a synchronous communication port using MIL-STD-188-184. This includes the most prevalent brands and models: Raytheon AN/PSC-5D and ARC-231, Harris AN/PRC-117F and AN/PRC-150, Thales AN/PRC-148, Rockwell Collins ARC-210, Motorola LST-5B and LST-5C. The PDA-184 software is government-developed , government-owned by DISA and includes these features: Saves thousands of dollars per radio compared to upgrading hardware and purchasing expensive proprietary software Interoperable (send/receive data with different radio models and brands) Implements MIL-STD-188-184 Data Waveform High-speed data throughput Easy-to-use Java-based GUI Runs in Microsoft Windows 7 (32-bit and 64-bit), XP (32-bit and 64-bit) or 2000 The cable and integrated assembly consists of a printed circuit board that is tested and then encapsulated using an over-mold process, commonly called a bump in the cable. This process results in a rugged, shielded, battlefield ready product capable of withstanding harsh environments. One end of the cable includes a standard type-A USB connector, suitable for use with any USB enabled computer. The other end of the cable includes a Quick Disconnect radio cable with connector (described below) specific to a brand or model of tactical radio. The Quick Disconnect feature allows the adapter to be easily configured for the desired target radio and enables adapters purchased today to be used with future radios by changing the radio cable. For details on how to obtain your copy of DISA’s PDA-184 application, please visit the DISA PDA-184 website. The 9065QD-PSC-5D includes a 37-pin circular military connector that is compatible with the Raytheon AN/PSC-5D. If you are using a different radio or have additional questions, contact Marc Foster at marcf@sealevel.com or 864-843-8097 for further assistance. Click to download your copy of the ACC-188 Tactical Radio Adapter brochure.

Suppliers

Company
Product
Description
Supplier Links
ACC-188 USB Synchronous Serial Radio Adapter with Quick Disconnect Cable for AN/PSC-5D (NSN: 5995-01-D12-2361) - 9065QD-PSC-5D - Sealevel Systems, Inc.
Liberty, SC, USA
ACC-188 USB Synchronous Serial Radio Adapter with Quick Disconnect Cable for AN/PSC-5D (NSN: 5995-01-D12-2361)
9065QD-PSC-5D
ACC-188 USB Synchronous Serial Radio Adapter with Quick Disconnect Cable for AN/PSC-5D (NSN: 5995-01-D12-2361) 9065QD-PSC-5D
The ACC-188 (Item# 9065QD-PSC-5D; NSN: 5995-01-D12-2361) USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications. The ACC-188 operates in conjunction with standard PDA-184 software developed by and available from DISA. The PDA-184 software provides a Graphical User Interface (GUI) that allows radio users to transmit and receive a variety of data types at much higher speeds than is possible with comparable, proprietary solutions. A key advantage of the ACC-188 is that it enables interoperability among the various radio brands and models used by the defense community. The ACC-188 is compatible with any tactical radio that has a synchronous communication port using MIL-STD-188-184. This includes the most prevalent brands and models: Raytheon AN/PSC-5D and ARC-231, Harris AN/PRC-117F and AN/PRC-150, Thales AN/PRC-148, Rockwell Collins ARC-210, Motorola LST-5B and LST-5C. The PDA-184 software is government-developed , government-owned by DISA and includes these features: Saves thousands of dollars per radio compared to upgrading hardware and purchasing expensive proprietary software Interoperable (send/receive data with different radio models and brands) Implements MIL-STD-188-184 Data Waveform High-speed data throughput Easy-to-use Java-based GUI Runs in Microsoft Windows 7 (32-bit and 64-bit), XP (32-bit and 64-bit) or 2000 The cable and integrated assembly consists of a printed circuit board that is tested and then encapsulated using an over-mold process, commonly called a bump in the cable. This process results in a rugged, shielded, battlefield ready product capable of withstanding harsh environments. One end of the cable includes a standard type-A USB connector, suitable for use with any USB enabled computer. The other end of the cable includes a Quick Disconnect radio cable with connector (described below) specific to a brand or model of tactical radio. The Quick Disconnect feature allows the adapter to be easily configured for the desired target radio and enables adapters purchased today to be used with future radios by changing the radio cable. For details on how to obtain your copy of DISA’s PDA-184 application, please visit the DISA PDA-184 website. The 9065QD-PSC-5D includes a 37-pin circular military connector that is compatible with the Raytheon AN/PSC-5D. If you are using a different radio or have additional questions, contact Marc Foster at marcf@sealevel.com or 864-843-8097 for further assistance. Click to download your copy of the ACC-188 Tactical Radio Adapter brochure.

The ACC-188 (Item# 9065QD-PSC-5D; NSN: 5995-01-D12-2361) USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications.

The ACC-188 operates in conjunction with standard PDA-184 software developed by and available from DISA. The PDA-184 software provides a Graphical User Interface (GUI) that allows radio users to transmit and receive a variety of data types at much higher speeds than is possible with comparable, proprietary solutions.

A key advantage of the ACC-188 is that it enables interoperability among the various radio brands and models used by the defense community. The ACC-188 is compatible with any tactical radio that has a synchronous communication port using MIL-STD-188-184. This includes the most prevalent brands and models: Raytheon AN/PSC-5D and ARC-231, Harris AN/PRC-117F and AN/PRC-150, Thales AN/PRC-148, Rockwell Collins ARC-210, Motorola LST-5B and LST-5C.

The PDA-184 software is government-developed, government-owned by DISA and includes these features:

  • Saves thousands of dollars per radio compared to upgrading hardware and purchasing expensive proprietary software
  • Interoperable (send/receive data with different radio models and brands)
  • Implements MIL-STD-188-184 Data Waveform
  • High-speed data throughput
  • Easy-to-use Java-based GUI
  • Runs in Microsoft Windows 7 (32-bit and 64-bit), XP (32-bit and 64-bit) or 2000

The cable and integrated assembly consists of a printed circuit board that is tested and then encapsulated using an over-mold process, commonly called a bump in the cable. This process results in a rugged, shielded, battlefield ready product capable of withstanding harsh environments. One end of the cable includes a standard type-A USB connector, suitable for use with any USB enabled computer. The other end of the cable includes a Quick Disconnect radio cable with connector (described below) specific to a brand or model of tactical radio. The Quick Disconnect feature allows the adapter to be easily configured for the desired target radio and enables adapters purchased today to be used with future radios by changing the radio cable.

For details on how to obtain your copy of DISA’s PDA-184 application, please visit the DISA PDA-184 website. The 9065QD-PSC-5D includes a 37-pin circular military connector that is compatible with the Raytheon AN/PSC-5D. If you are using a different radio or have additional questions, contact Marc Foster at marcf@sealevel.com or 864-843-8097 for further assistance. Click to download your copy of the ACC-188 Tactical Radio Adapter brochure.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Serial Adapters
Product Number 9065QD-PSC-5D
Product Name ACC-188 USB Synchronous Serial Radio Adapter with Quick Disconnect Cable for AN/PSC-5D (NSN: 5995-01-D12-2361)
Network / Bus USB
Unlock Full Specs
to access all available technical data