Sealevel Systems, Inc. Ethernet to 16-Port RS-422, RS-485 Serial Server 4162

Description
Connect with up to 16 RS-422 and RS-485 devices over an Ethernet network with the 4162 Ethernet serial server. For quick installation, a convenient webpage is used to select RS-422 or RS-485 mode for each serial port. Additionally, the onboard webserver provides access to common serial and network settings, timeouts, and other settings. SeaLINK® products use industry standard RFC 2217 TCP/IP protocol for maximizing compatibility with the widest range of applications and devices. Sealevel’s SeaLINK software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. After software installation, the 4162’s serial ports appear as virtual COM ports to the host machine. Standard serial operating calls are transparently redirected to the 4162, guaranteeing compatibility with legacy serial devices and enabling backward compatibility with existing software. Serial tunneling is also supported, allowing two native serial devices to communicate over a network. Alternatively, raw data socket mode is supported, eliminating the need for a driver. Housed in rugged 1U rackmount metal enclosures, 4162 devices are suitable for variety of applications and environments. Power indicator LEDs are included on both the front and rear of the enclosure, and each of the 16 RJ45 serial connectors provide both Tx and Rx LED indicators to assist in troubleshooting. Standard operating temperature range is 0C to +70C, and extended temperature (-40C to +85C) models are available. To simplify installation and configuration, a printed copy of the SeaLINK QuickStart Guide is included with all Ethernet serial server orders.
Description
Connect with up to 16 RS-422 and RS-485 devices over an Ethernet network with the 4162 Ethernet serial server. For quick installation, a convenient webpage is used to select RS-422 or RS-485 mode for each serial port. Additionally, the onboard webserver provides access to common serial and network settings, timeouts, and other settings. SeaLINK® products use industry standard RFC 2217 TCP/IP protocol for maximizing compatibility with the widest range of applications and devices. Sealevel’s SeaLINK software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. After software installation, the 4162’s serial ports appear as virtual COM ports to the host machine. Standard serial operating calls are transparently redirected to the 4162, guaranteeing compatibility with legacy serial devices and enabling backward compatibility with existing software. Serial tunneling is also supported, allowing two native serial devices to communicate over a network. Alternatively, raw data socket mode is supported, eliminating the need for a driver. Housed in rugged 1U rackmount metal enclosures, 4162 devices are suitable for variety of applications and environments. Power indicator LEDs are included on both the front and rear of the enclosure, and each of the 16 RJ45 serial connectors provide both Tx and Rx LED indicators to assist in troubleshooting. Standard operating temperature range is 0C to +70C, and extended temperature (-40C to +85C) models are available. To simplify installation and configuration, a printed copy of the SeaLINK QuickStart Guide is included with all Ethernet serial server orders.

Suppliers

Company
Product
Description
Supplier Links
Ethernet to 16-Port RS-422, RS-485 Serial Server - 4162 - Sealevel Systems, Inc.
Liberty, SC, USA
Ethernet to 16-Port RS-422, RS-485 Serial Server
4162
Ethernet to 16-Port RS-422, RS-485 Serial Server 4162
Connect with up to 16 RS-422 and RS-485 devices over an Ethernet network with the 4162 Ethernet serial server. For quick installation, a convenient webpage is used to select RS-422 or RS-485 mode for each serial port. Additionally, the onboard webserver provides access to common serial and network settings, timeouts, and other settings. SeaLINK® products use industry standard RFC 2217 TCP/IP protocol for maximizing compatibility with the widest range of applications and devices. Sealevel’s SeaLINK software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. After software installation, the 4162’s serial ports appear as virtual COM ports to the host machine. Standard serial operating calls are transparently redirected to the 4162, guaranteeing compatibility with legacy serial devices and enabling backward compatibility with existing software. Serial tunneling is also supported, allowing two native serial devices to communicate over a network. Alternatively, raw data socket mode is supported, eliminating the need for a driver. Housed in rugged 1U rackmount metal enclosures, 4162 devices are suitable for variety of applications and environments. Power indicator LEDs are included on both the front and rear of the enclosure, and each of the 16 RJ45 serial connectors provide both Tx and Rx LED indicators to assist in troubleshooting. Standard operating temperature range is 0C to +70C, and extended temperature (-40C to +85C) models are available. To simplify installation and configuration, a printed copy of the SeaLINK QuickStart Guide is included with all Ethernet serial server orders.

Connect with up to 16 RS-422 and RS-485 devices over an Ethernet network with the 4162 Ethernet serial server. For quick installation, a convenient webpage is used to select RS-422 or RS-485 mode for each serial port. Additionally, the onboard webserver provides access to common serial and network settings, timeouts, and other settings. SeaLINK® products use industry standard RFC 2217 TCP/IP protocol for maximizing compatibility with the widest range of applications and devices.

Sealevel’s SeaLINK software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. After software installation, the 4162’s serial ports appear as virtual COM ports to the host machine. Standard serial operating calls are transparently redirected to the 4162, guaranteeing compatibility with legacy serial devices and enabling backward compatibility with existing software. Serial tunneling is also supported, allowing two native serial devices to communicate over a network. Alternatively, raw data socket mode is supported, eliminating the need for a driver.

Housed in rugged 1U rackmount metal enclosures, 4162 devices are suitable for variety of applications and environments. Power indicator LEDs are included on both the front and rear of the enclosure, and each of the 16 RJ45 serial connectors provide both Tx and Rx LED indicators to assist in troubleshooting. Standard operating temperature range is 0C to +70C, and extended temperature (-40C to +85C) models are available.

To simplify installation and configuration, a printed copy of the SeaLINK QuickStart Guide is included with all Ethernet serial server orders.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Serial Servers
Product Number 4162
Product Name Ethernet to 16-Port RS-422, RS-485 Serial Server
Serial Protocol RS232/422/485
Number of Ports 16
Data Rate 230 kbps
Unlock Full Specs
to access all available technical data