The 5104e low profile PCI Express serial interface provides one high-speed synchronous serial port configurable for RS-232, RS-422, RS-485, RS-530, RS-530A or V.35. In RS-232 mode, all common modem control signals are implemented for compatibility with a wide range of peripherals. Additional serial interfaces are provided by a variety of optional cable accessories.
The board utilizes a Zilog® Z16C32 Integrated Universal Serial Controller (IUSC™) with on-chip DMA controller and 32-byte FIFO buffer coupled with 256K of on board memory, that allows burst data rates to 10 Mbps. The DMA controller supports single buffer, pipelined, array and link list data transfer modes. These features make the 5104e ideal for wide area network (WAN) connectivity, radar, telemetry and other high-speed serial applications.
Software support, critical for successful synchronous communication development, is provided through Sealevel’s SeaMAC synchronous serial driver. HDLC/SDLC protocols are supported as well as certain configurations of Monosync, Bi-sync and Raw modes. Existing customers of the PCI version simply need to update to the latest SeaMAC software driver to ensure their application will continue to operate as expected. The 5104e includes an optional OEM security feature that prevents unauthorized boards from being used in an application.
The 5104e is compatible with any low profile PCI Express slot. If you have a standard size PCI Express slot, be sure to select the standard profile bracket.
| Sealevel Systems, Inc. | |
|---|---|
| Product Category | Serial Interfaces |
| Product Number | 5104e |
| Product Name | Low Profile PCI Express 1-Port RS-232, RS-422, RS-485, RS-530, RS-530A, V.35 Synchronous Serial Interface (uses Z16C32) |
| Serial Protocol | RS232/422/485 |