Sealevel Systems, Inc. PCI 4-Port RS-232, RS-422, RS-485, RS-530, RS-530A, V.35 Synchronous Serial Interface (uses Z85230) 5402

Description
The 5402 is a four-port PCI bus RS-232, RS-422, RS-485 synchronous serial interface. Designed using the popular Zilog Z85230 Enhanced Serial Communication Controller (ESCC), the board is an ideal solution for military, satellite, radar, banking, and other applications that require robust synchronous communications. For maximum flexibility, each of the serial ports can be individually configured for RS-232, RS-422, or RS-485 communications. In RS-232 mode, all common modem control signals are implemented for compatibility with a wide range of peripherals. A digital phase lock loop (DPLL) is included on each port, and the board supports data rates up to 128K bps in burst mode. For easy implementation, a fan-out cable is included that terminates the onboard 100-pin SCSI-style connector to four DB-25M connectors. Terminal blocks, adapter cables other helpful accessories are available to facilitate rapid installation. The 5402 features Universal Bus (3.3V and 5V) compatibility with both new and legacy computer systems. Software support, critical for successful synchronous communication development, is provided through Sealevel’s SeaMAC synchronous serial driver. HDLC/SDLC protocols are supported as well as certain configurations of Monosync, Bi-sync and Raw modes.
Description
The 5402 is a four-port PCI bus RS-232, RS-422, RS-485 synchronous serial interface. Designed using the popular Zilog Z85230 Enhanced Serial Communication Controller (ESCC), the board is an ideal solution for military, satellite, radar, banking, and other applications that require robust synchronous communications. For maximum flexibility, each of the serial ports can be individually configured for RS-232, RS-422, or RS-485 communications. In RS-232 mode, all common modem control signals are implemented for compatibility with a wide range of peripherals. A digital phase lock loop (DPLL) is included on each port, and the board supports data rates up to 128K bps in burst mode. For easy implementation, a fan-out cable is included that terminates the onboard 100-pin SCSI-style connector to four DB-25M connectors. Terminal blocks, adapter cables other helpful accessories are available to facilitate rapid installation. The 5402 features Universal Bus (3.3V and 5V) compatibility with both new and legacy computer systems. Software support, critical for successful synchronous communication development, is provided through Sealevel’s SeaMAC synchronous serial driver. HDLC/SDLC protocols are supported as well as certain configurations of Monosync, Bi-sync and Raw modes.

Suppliers

Company
Product
Description
Supplier Links
PCI 4-Port RS-232, RS-422, RS-485, RS-530, RS-530A, V.35 Synchronous Serial Interface (uses Z85230) - 5402 - Sealevel Systems, Inc.
Liberty, SC, USA
PCI 4-Port RS-232, RS-422, RS-485, RS-530, RS-530A, V.35 Synchronous Serial Interface (uses Z85230)
5402
PCI 4-Port RS-232, RS-422, RS-485, RS-530, RS-530A, V.35 Synchronous Serial Interface (uses Z85230) 5402
The 5402 is a four-port PCI bus RS-232, RS-422, RS-485 synchronous serial interface. Designed using the popular Zilog Z85230 Enhanced Serial Communication Controller (ESCC), the board is an ideal solution for military, satellite, radar, banking, and other applications that require robust synchronous communications. For maximum flexibility, each of the serial ports can be individually configured for RS-232, RS-422, or RS-485 communications. In RS-232 mode, all common modem control signals are implemented for compatibility with a wide range of peripherals. A digital phase lock loop (DPLL) is included on each port, and the board supports data rates up to 128K bps in burst mode. For easy implementation, a fan-out cable is included that terminates the onboard 100-pin SCSI-style connector to four DB-25M connectors. Terminal blocks, adapter cables other helpful accessories are available to facilitate rapid installation. The 5402 features Universal Bus (3.3V and 5V) compatibility with both new and legacy computer systems. Software support, critical for successful synchronous communication development, is provided through Sealevel’s SeaMAC synchronous serial driver. HDLC/SDLC protocols are supported as well as certain configurations of Monosync, Bi-sync and Raw modes.

The 5402 is a four-port PCI bus RS-232, RS-422, RS-485 synchronous serial interface. Designed using the popular Zilog Z85230 Enhanced Serial Communication Controller (ESCC), the board is an ideal solution for military, satellite, radar, banking, and other applications that require robust synchronous communications.

For maximum flexibility, each of the serial ports can be individually configured for RS-232, RS-422, or RS-485 communications. In RS-232 mode, all common modem control signals are implemented for compatibility with a wide range of peripherals. A digital phase lock loop (DPLL) is included on each port, and the board supports data rates up to 128K bps in burst mode. For easy implementation, a fan-out cable is included that terminates the onboard 100-pin SCSI-style connector to four DB-25M connectors. Terminal blocks, adapter cables other helpful accessories are available to facilitate rapid installation.

The 5402 features Universal Bus (3.3V and 5V) compatibility with both new and legacy computer systems. Software support, critical for successful synchronous communication development, is provided through Sealevel’s SeaMAC synchronous serial driver. HDLC/SDLC protocols are supported as well as certain configurations of Monosync, Bi-sync and Raw modes.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Serial Interfaces
Product Number 5402
Product Name PCI 4-Port RS-232, RS-422, RS-485, RS-530, RS-530A, V.35 Synchronous Serial Interface (uses Z85230)
Serial Protocol RS232/422/485
Network / Bus PCI
Data Rate 128 kbps
Unlock Full Specs
to access all available technical data

Similar Products