Sealevel Systems, Inc. Ethernet to 2-Port RS-232, RS-422, RS-485 Serial Server 4203

Description
The 4203 Ethernet to serial server is the easiest way to connect RS-232, RS-422, or RS-485 serial devices to your Ethernet network. SeaLINK® products use industry standard RFC 2217 TCP/IP protocol for maximizing compatibility with the widest range of applications and devices. Sealevel’s SeaLINK software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. After software installation, the 4203’s serial ports appear as virtual COM ports to the host machine. Standard serial operating calls are transparently redirected to the 4203, guaranteeing compatibility with legacy serial devices and enabling backward compatibility with existing software. Serial tunneling is also supported, allowing two native serial devices to communicate over a network. Alternatively, raw data socket mode is supported, eliminating the need for a driver. Each port can be individually configured as RS-232, RS-422, or RS-485. To simplify installation and configuration, a printed copy of the SeaLINK QuickStart Guide is included with all Ethernet serial server orders.
Description
The 4203 Ethernet to serial server is the easiest way to connect RS-232, RS-422, or RS-485 serial devices to your Ethernet network. SeaLINK® products use industry standard RFC 2217 TCP/IP protocol for maximizing compatibility with the widest range of applications and devices. Sealevel’s SeaLINK software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. After software installation, the 4203’s serial ports appear as virtual COM ports to the host machine. Standard serial operating calls are transparently redirected to the 4203, guaranteeing compatibility with legacy serial devices and enabling backward compatibility with existing software. Serial tunneling is also supported, allowing two native serial devices to communicate over a network. Alternatively, raw data socket mode is supported, eliminating the need for a driver. Each port can be individually configured as RS-232, RS-422, or RS-485. To simplify installation and configuration, a printed copy of the SeaLINK QuickStart Guide is included with all Ethernet serial server orders.

Suppliers

Company
Product
Description
Supplier Links
Ethernet to 2-Port RS-232, RS-422, RS-485 Serial Server - 4203 - Sealevel Systems, Inc.
Liberty, SC, USA
Ethernet to 2-Port RS-232, RS-422, RS-485 Serial Server
4203
Ethernet to 2-Port RS-232, RS-422, RS-485 Serial Server 4203
The 4203 Ethernet to serial server is the easiest way to connect RS-232, RS-422, or RS-485 serial devices to your Ethernet network. SeaLINK® products use industry standard RFC 2217 TCP/IP protocol for maximizing compatibility with the widest range of applications and devices. Sealevel’s SeaLINK software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. After software installation, the 4203’s serial ports appear as virtual COM ports to the host machine. Standard serial operating calls are transparently redirected to the 4203, guaranteeing compatibility with legacy serial devices and enabling backward compatibility with existing software. Serial tunneling is also supported, allowing two native serial devices to communicate over a network. Alternatively, raw data socket mode is supported, eliminating the need for a driver. Each port can be individually configured as RS-232, RS-422, or RS-485. To simplify installation and configuration, a printed copy of the SeaLINK QuickStart Guide is included with all Ethernet serial server orders.

The 4203 Ethernet to serial server is the easiest way to connect RS-232, RS-422, or RS-485 serial devices to your Ethernet network. SeaLINK® products use industry standard RFC 2217 TCP/IP protocol for maximizing compatibility with the widest range of applications and devices.

Sealevel’s SeaLINK software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. After software installation, the 4203’s serial ports appear as virtual COM ports to the host machine. Standard serial operating calls are transparently redirected to the 4203, guaranteeing compatibility with legacy serial devices and enabling backward compatibility with existing software. Serial tunneling is also supported, allowing two native serial devices to communicate over a network. Alternatively, raw data socket mode is supported, eliminating the need for a driver. Each port can be individually configured as RS-232, RS-422, or RS-485.

To simplify installation and configuration, a printed copy of the SeaLINK QuickStart Guide is included with all Ethernet serial server orders.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Serial Servers
Product Number 4203
Product Name Ethernet to 2-Port RS-232, RS-422, RS-485 Serial Server
Serial Protocol RS232/422/485
Unlock Full Specs
to access all available technical data