The 5103S PCI serial interface provides one RS-232 synchronous serial port capable of data rates to 128K bps. The board implements all modem control signals and is Universal Bus (3.3V and 5V) compatible.
The 5103S ships with the standard size PCI bracket to allow installation in a full size PCI slot. If you have a Low Profile PCI slot order the 5103.
Software support, critical for successful synchronous communication development, is provided through Sealevel’s SeaMAC synchronous serial driver. HDLC/SDLC protocols are supported as well as certain configurations of Monosync, Bi-sync and Raw modes.
| Sealevel Systems, Inc. | |
|---|---|
| Product Category | Serial Interfaces |
| Product Number | 5103S |
| Product Name | PCI 1-Port RS-232 Synchronous Serial Interface (uses Z85230) |
| Serial Protocol | RS232 |
| Network / Bus | PCI |
| Data Rate | 128 kbps |