The 7108 Low Profile PCI serial interface provides one optically isolated serial port configurable for RS232, RS-422, or RS-485. The board is capable of data rates to 921.6K bps and automatically handles RS-485 transmitter enable/disable.
The 7108 utilizes a 16C850 UART to provide 128-byte Tx/Rx FIFOs for maximum reliability in data intensive applications. The board is MD1 Low Profile and Universal Bus (3.3V and 5V) compatible and ordering options allow the choice of UARTs for custom baud rates and 9-bit protocols.
The Sealevel SeaCOM software driver and utilities make installation and operation easy using Microsoft Windows or Linux operating systems.
The 7108 is compatible with any low profile PCI slot. If you have a standard size PCI slot, be sure to select the standard profile bracket.
| Sealevel Systems, Inc. | |
|---|---|
| Product Category | Serial Interfaces |
| Product Number | 7108 |
| Product Name | Low Profile PCI 1-Port RS-232, RS-422, RS-485 Isolated Serial Interface |
| Serial Protocol | RS232/422/485 |
| Network / Bus | PCI |
| Data Rate | 922 kbps |